Xylem Applied Water Systems 30510 Pump Head 30510-2003

Description
40 Size Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-2xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL:Circulati ng and transferring,velocit y-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotions andpreparations. Filtering pharmaceutical solutions. Fillingline supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing wood pulpslurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whiskey, wine,rums, juices and ciders.
Datasheet
Description
40 Size Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-2xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL:Circulati ng and transferring,velocit y-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotions andpreparations. Filtering pharmaceutical solutions. Fillingline supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing wood pulpslurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whiskey, wine,rums, juices and ciders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30510 Pump Head - 30510-2003 - Xylem Applied Water Systems
Gloucester, MA, USA
30510 Pump Head
30510-2003
30510 Pump Head 30510-2003
40 Size Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-2xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL:Circulati ng and transferring,velocit y-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotions andpreparations. Filtering pharmaceutical solutions. Fillingline supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing wood pulpslurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whiskey, wine,rums, juices and ciders.

40 Size Stainless Steel Pump Head Kit

Flow rate: Nominal 10.1 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30510-2xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL:Circulating and transferring,velocity-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc.

PHARMACEUTICAL: Processing medicines, lotions andpreparations. Filtering pharmaceutical solutions. Fillingline supply pump.

PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing wood pulpslurries.

FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whiskey, wine,rums, juices and ciders.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30510-2003
Product Name 30510 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 8.200 GPM (31.06 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details