Xylem Applied Water Systems 28600 Pedestal Pump 28600-1125

Description
28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28600 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp
Datasheet
Description
28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28600 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28600 Pedestal Pump - 28600-1125 - Xylem Applied Water Systems
Gloucester, MA, USA
28600 Pedestal Pump
28600-1125
28600 Pedestal Pump 28600-1125
28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28600 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp

28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P500 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 28600 Series

  • Handles soft solids - max. 18mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Quick release end cover clamp
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28600-1125
Product Name 28600 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 137.280 GPM (520.00 L/min)
Discharge Size 2.500 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details