Xylem Applied Water Systems G56 Beer Pump G56-1202

Description
G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out Smaller I.D. tubing can be used in some installations, which reduces the amount of beer wasted when cleaning lines The air/gas used to power the pump never comes into contact with the beer, providing protection from flat or tainted beer due to impure air contamination or oxidisation Capable of traversing up to 800 feet (244m) horizontally through a single line Capable of delivering beer up to 10 storeys (30m) vertically through a single line Pump can be used to aid in beer line cleaning through wall mounted cleaning sockets Infinitely variable to suit all runs and rises Can dispense mutlple faucets (up to 5) from a single keg or keg series. This will cut walk-in cooler clutter by lowering the number of kegs on tap at one time which promotes prduct quality/freshness Feeds up to 3 faucets through a single line Applications: Dispensing beer from a keg, cask or brew kettle;Both long or short draw systems
Datasheet
Description
G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out Smaller I.D. tubing can be used in some installations, which reduces the amount of beer wasted when cleaning lines The air/gas used to power the pump never comes into contact with the beer, providing protection from flat or tainted beer due to impure air contamination or oxidisation Capable of traversing up to 800 feet (244m) horizontally through a single line Capable of delivering beer up to 10 storeys (30m) vertically through a single line Pump can be used to aid in beer line cleaning through wall mounted cleaning sockets Infinitely variable to suit all runs and rises Can dispense mutlple faucets (up to 5) from a single keg or keg series. This will cut walk-in cooler clutter by lowering the number of kegs on tap at one time which promotes prduct quality/freshness Feeds up to 3 faucets through a single line Applications: Dispensing beer from a keg, cask or brew kettle;Both long or short draw systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G56 Beer Pump - G56-1202 - Xylem Applied Water Systems
Gloucester, MA, USA
G56 Beer Pump
G56-1202
G56 Beer Pump G56-1202
G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out Smaller I.D. tubing can be used in some installations, which reduces the amount of beer wasted when cleaning lines The air/gas used to power the pump never comes into contact with the beer, providing protection from flat or tainted beer due to impure air contamination or oxidisation Capable of traversing up to 800 feet (244m) horizontally through a single line Capable of delivering beer up to 10 storeys (30m) vertically through a single line Pump can be used to aid in beer line cleaning through wall mounted cleaning sockets Infinitely variable to suit all runs and rises Can dispense mutlple faucets (up to 5) from a single keg or keg series. This will cut walk-in cooler clutter by lowering the number of kegs on tap at one time which promotes prduct quality/freshness Feeds up to 3 faucets through a single line Applications: Dispensing beer from a keg, cask or brew kettle;Both long or short draw systems

G56 Beerjet

Model No.: G56 Series

  • Air compression can be used to pressurize the beer pumps
  • Cost-effective: no need for mixed gases or gas blenders
  • The beer pump increases the pressure in the product dispense line, which ensures the inherent gas in the solution (beer) cannot break out
  • Smaller I.D. tubing can be used in some installations, which reduces the amount of beer wasted when cleaning lines
  • The air/gas used to power the pump never comes into contact with the beer, providing protection from flat or tainted beer due to impure air contamination or oxidisation
  • Capable of traversing up to 800 feet (244m) horizontally through a single line
  • Capable of delivering beer up to 10 storeys (30m) vertically through a single line
  • Pump can be used to aid in beer line cleaning through wall mounted cleaning sockets
  • Infinitely variable to suit all runs and rises
  • Can dispense mutlple faucets (up to 5) from a single keg or keg series. This will cut walk-in cooler clutter by lowering the number of kegs on tap at one time which promotes prduct quality/freshness
  • Feeds up to 3 faucets through a single line

Applications:

Dispensing beer from a keg, cask or brew kettle;Both long or short draw systems

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number G56-1202
Product Name G56 Beer Pump
Pump Type Booster Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 90.0 psi (63.28 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.512 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details