Xylem Applied Water Systems Beverage Pump N5000-130

Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet
Description
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beverage Pump - N5000-130 - Xylem Applied Water Systems
Gloucester, MA, USA
Beverage Pump
N5000-130
Beverage Pump N5000-130
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.) Model No.: N5000 Series Compact design with quick disconnect fittings for simple, quick installation. Shuts off automatically when bag is empty and restarts when a full bag is connected. High altitude auto shut-off also available. Fully automatic, operates only when beverage is being dispensed. 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas. Maintains constant pressure at the dispensing valve. High suction capability empties the bag down to a minimum residual. Service life up to 40,000 gallons (150,000 L).

N5000 Gas (C02)/Air Driven Pump

Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor.

Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. valves (Each valve dispenses syrup at 0.75 oz./sec.)

Model No.: N5000 Series

  • Compact design with quick disconnect fittings for simple, quick installation.
  • Shuts off automatically when bag is empty and restarts when a full bag is connected.
  • High altitude auto shut-off also available.
  • Fully automatic, operates only when beverage is being dispensed.
  • 1/4" barbed, CO 2 exhaust port connection for venting away from confined areas.
  • Maintains constant pressure at the dispensing valve.
  • High suction capability empties the bag down to a minimum residual.
  • Service life up to 40,000 gallons (150,000 L).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number N5000-130
Product Name Beverage Pump
Pump Type Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 1.877 GPM (7.11 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details