Xylem Applied Water Systems 28520 Pump Head 28520-6712

Description
28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 28520 Series Handles soft solids - max. 16mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids
Datasheet
Description
28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 28520 Series Handles soft solids - max. 16mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28520 Pump Head - 28520-6712 - Xylem Applied Water Systems
Gloucester, MA, USA
28520 Pump Head
28520-6712
28520 Pump Head 28520-6712
28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 28520 Series Handles soft solids - max. 16mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids

28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit

P370 Hygienic Stainless Steel Head Kit Pump

Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 28520 Series

  • Handles soft solids - max. 16mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 10,000 centiPoise
  • Minimal shear to thixotropic fluids
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28520-6712
Product Name 28520 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 96.360 GPM (365.00 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details