Xylem Applied Water Systems Duplex II Series D3835V5011

Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet
Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex II Series - D3835V5011 - Xylem Applied Water Systems
Gloucester, MA, USA
Duplex II Series
D3835V5011
Duplex II Series D3835V5011
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi)

Model No.: Duplex II AC Bypass Series

  • Handles Water-like and Views Liquids Up to 250 cP
  • Chemical-resistant polypropylene pump head for long life
  • Latest techhnology internal check-valves for reliable self-priming
  • Choice of elastomers for maximum chemical compatibility
  • Internal bypass for excellent performance range
  • Optional pressure-switch control to run the pump only as needed
  • Available with long running heavy duty motor with built-in thermal overload
  • Available with commercial-duty DC monitor for continuous operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number D3835V5011
Product Name Duplex II Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details