Xylem Applied Water Systems 28530 Pedestal Pump 28530-2115

Description
370 Size Stainless Steel Flexible Impeller Pedestal Pump Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28530 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids
Datasheet
Description
370 Size Stainless Steel Flexible Impeller Pedestal Pump Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28530 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28530 Pedestal Pump - 28530-2115 - Xylem Applied Water Systems
Gloucester, MA, USA
28530 Pedestal Pump
28530-2115
28530 Pedestal Pump 28530-2115
370 Size Stainless Steel Flexible Impeller Pedestal Pump Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28530 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids

370 Size Stainless Steel Flexible Impeller Pedestal Pump

Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3.0 bar

Model No.: 28530 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28530-2115
Product Name 28530 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 97.680 GPM (370.00 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details