Xylem Applied Water Systems 24 Series Hygenic Pos Displacement Pump D2

Description
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical
Description
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical

Suppliers

Company
Product
Description
Supplier Links
24 Series Hygenic Pos Displacement Pump - D2 - Xylem Applied Water Systems
Gloucester, MA, USA
24 Series Hygenic Pos Displacement Pump
D2
24 Series Hygenic Pos Displacement Pump D2
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical

24 Series Hygienic Rotary Lobe Pump

Tri Lobe

Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics

Model No.: 24 Series

  • Flow rates up to 126m³/hr (35 litres/second)
  • Pressures up to Up to 10bar (146 psi)
  • Temperature range: -40ºC to +200ºC
  • Liquid viscosity range: 1 to 1,000,000 centipoise

Applications:

Food; Personal Care; Chemical

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number D2
Product Name 24 Series Hygenic Pos Displacement Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 130.5 psi (91.77 m of Water)
Liquid Flow 264.000 GPM (1000.00 L/min)
Discharge Size 3.937 inch (100 mm)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102675 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details