Xylem Applied Water Systems Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low... | |
| For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant | |
| DIN terminal connection Compact design Direct acting Moded coil for maximum protection Normally opened and normally closed flow patterns Thermoplastic polyester coil encapsulation | |
| Normally open and normally closed flow patterns 1/2” internal NPT electrical connection ABS plastic canister material Compact design Direct acting Epoxy encapsulated coil | |
| Normally open and normally closed flow patterns Direct acting Multiple connection types available Polyphenylene sulfide coil encapsulant | |
| Two-way normally closed flow pattern Glass-filled canister material Epoxy encapsulated coil Plastic base nut | |
| Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm... |