Xylem Applied Water Systems 50020 Bronze AC Pump 50020-2413

Description
Flow rate: Nominal 18 Litres/min (4 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 1.7 bar Model No.: 50020 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor
Datasheet
Description
Flow rate: Nominal 18 Litres/min (4 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 1.7 bar Model No.: 50020 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50020 Bronze AC Pump - 50020-2413 - Xylem Applied Water Systems
Gloucester, MA, USA
50020 Bronze AC Pump
50020-2413
50020 Bronze AC Pump 50020-2413
Flow rate: Nominal 18 Litres/min (4 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 1.7 bar Model No.: 50020 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor

Flow rate: Nominal 18 Litres/min (4 gallons/min)
Self-priming from dry up to 1.5m (4.9ft)
Pressure up to 1.7 bar

Model No.: 50020 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 500 centiPoise
  • Uses standard IEC motor
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50020-2413
Product Name 50020 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 24.7 psi (17.34 m of Water)
Liquid Flow 4.752 GPM (18.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details