Xylem Applied Water Systems 100L Diesel Refueling Pump VR100-2120V

Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100L Diesel Refueling Pump - VR100-2120V - Xylem Applied Water Systems
Gloucester, MA, USA
100L Diesel Refueling Pump
VR100-2120V
100L Diesel Refueling Pump VR100-2120V
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 105 Litres/min (28 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR100

  • Continuously rated
  • Thermal overload protected
  • Vibration tested
  • IP55 protected motor
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR100-2120V
Product Name 100L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 76.1 psi (53.52 m of Water)
Liquid Flow 28.000 GPM (106.06 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Viking Pump - Stainless Steel Pumps - H - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details