Xylem Applied Water Systems 30540 Pedestal Pump 30540-0011

Description
370 Size Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30540-0xxxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sump drainage,chemicals, pharmaeuticals, map, liquors, ink, dyes, alcohol,dilute acids, tanning liqrwrs, glycerine, brine, etc. PHARMACEUTICAL: Processing medcines, lotions and prepations.Fitering pharmaceutical solutions. Filling line supply pump. PAPER PROCESSING: Transferring and applying starches, sizes,etc. Circulating and processing wood pulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar, syrupsduring processing, liquids containing solids in suspension such aschopped tomatoes, nuts, etc. Removal of distillery wort andbrewery slop. Preparing viscous materials such as peanut butter,mayonnaise, ketchup, honey, etc. (low speed). Pumping whiskey,wine, rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pedddes.
Datasheet
Description
370 Size Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30540-0xxxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sump drainage,chemicals, pharmaeuticals, map, liquors, ink, dyes, alcohol,dilute acids, tanning liqrwrs, glycerine, brine, etc. PHARMACEUTICAL: Processing medcines, lotions and prepations.Fitering pharmaceutical solutions. Filling line supply pump. PAPER PROCESSING: Transferring and applying starches, sizes,etc. Circulating and processing wood pulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar, syrupsduring processing, liquids containing solids in suspension such aschopped tomatoes, nuts, etc. Removal of distillery wort andbrewery slop. Preparing viscous materials such as peanut butter,mayonnaise, ketchup, honey, etc. (low speed). Pumping whiskey,wine, rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pedddes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30540 Pedestal Pump - 30540-0011 - Xylem Applied Water Systems
Gloucester, MA, USA
30540 Pedestal Pump
30540-0011
30540 Pedestal Pump 30540-0011
370 Size Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30540-0xxxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sump drainage,chemicals, pharmaeuticals, map, liquors, ink, dyes, alcohol,dilute acids, tanning liqrwrs, glycerine, brine, etc. PHARMACEUTICAL: Processing medcines, lotions and prepations.Fitering pharmaceutical solutions. Filling line supply pump. PAPER PROCESSING: Transferring and applying starches, sizes,etc. Circulating and processing wood pulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar, syrupsduring processing, liquids containing solids in suspension such aschopped tomatoes, nuts, etc. Removal of distillery wort andbrewery slop. Preparing viscous materials such as peanut butter,mayonnaise, ketchup, honey, etc. (low speed). Pumping whiskey,wine, rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pedddes.

370 Size Stainless Steel Pedestal Pump

Flow rate: Nominal 105 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30540-0xxxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring, velocity-mixing,pumping machine tool coolants, spill return, sump drainage,chemicals, pharmaeuticals, map, liquors, ink, dyes, alcohol,dilute acids, tanning liqrwrs, glycerine, brine, etc.

PHARMACEUTICAL: Processing medcines, lotions and prepations.Fitering pharmaceutical solutions. Filling line supply pump.

PAPER PROCESSING: Transferring and applying starches, sizes,etc. Circulating and processing wood pulp slurries.

FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar, syrupsduring processing, liquids containing solids in suspension such aschopped tomatoes, nuts, etc. Removal of distillery wort andbrewery slop. Preparing viscous materials such as peanut butter,mayonnaise, ketchup, honey, etc. (low speed). Pumping whiskey,wine, rums, juices and ciders.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pedddes.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30540-0011
Product Name 30540 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 105.000 GPM (397.73 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details