Xylem Applied Water Systems General Purpose Centrifugal Pump Model 18A

Description
End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at low pressure. 12 volts DC unless noted. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation
Datasheet
Description
End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at low pressure. 12 volts DC unless noted. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Centrifugal Pump - Model 18A - Xylem Applied Water Systems
Gloucester, MA, USA
General Purpose Centrifugal Pump
Model 18A
General Purpose Centrifugal Pump Model 18A
End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at low pressure. 12 volts DC unless noted. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation

End Suction Centrifugal Pump

The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming. It delivers lots of water but at low pressure. 12 volts DC unless noted.

  • Compact, efficient long-life motors
  • Totally submersible
  • Rust and corrosion proof
  • Silent and vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number Model 18A
Product Name General Purpose Centrifugal Pump
Pump Type Centrifugal Pump; Circulation Pump
Liquid Flow 61.667 GPM (233.59 L/min)
Power Source DC; 6 VDC, 12 VDC, 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S15_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 106.000 GPM (0.00 to 401.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details