Xylem Applied Water Systems 50L Diesel Refueling Pump VR050-2120

Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50L Diesel Refueling Pump - VR050-2120 - Xylem Applied Water Systems
Gloucester, MA, USA
50L Diesel Refueling Pump
VR050-2120
50L Diesel Refueling Pump VR050-2120
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 50 Litres/min (13 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR050

  • High head capability - 10 metres (32 feet.)
  • Self priming up to 3 metres (9.6 feet.)
  • Continuously rated
  • Vibration tested
  • IP55 protected motor
  • 24V version with thermal cut-out protection
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR050-2120
Product Name 50L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 73.8 psi (51.9 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Central Heating Pumps - 2484946 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details