Xylem Applied Water Systems 30510 Pedestal Pump 28540-2112

Description
370 Size Stainless Steel Flexible Impeller Pump Head Kit Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28540 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 4,000 centiPoise. Minimal shear to thixotropic fluids. Fits IEC standard motor B3/B14, frame 100.
Datasheet
Description
370 Size Stainless Steel Flexible Impeller Pump Head Kit Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28540 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 4,000 centiPoise. Minimal shear to thixotropic fluids. Fits IEC standard motor B3/B14, frame 100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30510 Pedestal Pump - 28540-2112 - Xylem Applied Water Systems
Gloucester, MA, USA
30510 Pedestal Pump
28540-2112
30510 Pedestal Pump 28540-2112
370 Size Stainless Steel Flexible Impeller Pump Head Kit Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28540 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow. Handles viscosities up to 4,000 centiPoise. Minimal shear to thixotropic fluids. Fits IEC standard motor B3/B14, frame 100.

370 Size Stainless Steel Flexible Impeller Pump Head Kit

Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2.5 bar

Model No.: 28540 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow.
  • Handles viscosities up to 4,000 centiPoise.
  • Minimal shear to thixotropic fluids.
  • Fits IEC standard motor B3/B14, frame 100.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28540-2112
Product Name 30510 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 97.680 GPM (370.00 L/min)
Discharge Size 2.000 inch (50.8 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details