Xylem Applied Water Systems 15170 Bulkhead Pump 151170-0015

Description
15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15170 Bulkhead Pump - 151170-0015 - Xylem Applied Water Systems
Gloucester, MA, USA
15170 Bulkhead Pump
151170-0015
15170 Bulkhead Pump 151170-0015
15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain

15170 Bulkhead/Milk Tanker Pump

Flow rate: Up to 90 USgallons/min (397 Litres/min)
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 15170 Series

  • Handles soft solids - max. 18mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 151170-0015
Product Name 15170 Bulkhead Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Liquid Flow 90.000 GPM (340.91 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.8 psi (3.35 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details