Xylem Applied Water Systems 30530 Pump Head 30530-4001

Description
200 Size Stainless Steel Motor Pump Unit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-4xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet
Description
200 Size Stainless Steel Motor Pump Unit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-4xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30530 Pump Head - 30530-4001 - Xylem Applied Water Systems
Gloucester, MA, USA
30530 Pump Head
30530-4001
30530 Pump Head 30530-4001
200 Size Stainless Steel Motor Pump Unit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-4xxx Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Applications: INDUSTRIAL: Circulating and transferring, velocity-mixing,pump ing machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders. AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

200 Size Stainless Steel Motor Pump Unit

Flow rate: Nominal 51 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30530-4xxx

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.

Applications:

INDUSTRIAL: Circulating and transferring, velocity-mixing,pumping machine tool coolants, spill return, sumpdrainage, chemicals, pharmaceuticals, soap, liquors, ink,dyes, alcohol, dilute acids, tanning liquors, glycerine,brine, etc.

PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump.

PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries.

FOOD, BEVERAGE & DAIRY: Transfer brines, vinegar,syrups during processing, liquids containing solids insuspension such as chopped tomatoes, nuts, etc.Removal of distillery wort and brewery slop. Processingviscous materials such as peanut butter, mayonnaise,ketchup, honey, etc. (low speed). Pumping whisky, wine,rums, juices and ciders.

AGRICULTURAL: Transferring liquid fertilizers, herbicidesand pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30530-4001
Product Name 30530 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 50.000 GPM (189.39 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details