Xylem Applied Water Systems Datasheets for Self Priming Pumps
Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more
| Product Name | Notes |
|---|---|
| 15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft... | |
| 18330 2" Electro-Magnetic Clutch Pump Flow rate: Nominal 83 USgallons/min (314 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 18330 Series Constructed from marine quality bronze... | |
| 18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610... | |
| 18660 Water Puppy (US) Bronze DC Pump Flow rate: 23.8 Litres/min (6.3 USgallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18660-0121 Small bilge debris present no problem to... | |
| 18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no... | |
| 22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to... | |
| 23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to... | |
| 23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849... | |
| 23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to... | |
| 23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after... | |
| 23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.:... | |
| 28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830... | |
| 28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P200 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28420 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P200 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to... | |
| 30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30570 Pump Head Kit P200 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min (193 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to... | |
| 30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar... | |
| 4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit 11 gpm flow Self-priming to 10ft Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is... | |
| 50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)... | |
| 50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model... | |
| 53010 Stainless Steel Flexible Impeller Pump 010 Size Stainless Steel Flexible Impeller Pump Flow rate: Nominal 12 Litres/min (2.6 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure... | |
| 53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m... | |
| Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp... | |
| G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate... | |
| G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the... | |
| G58 Series Juice/Condiment Pump Juice Concentrates and Condiments Designed for dispensing bag-in-box syrups, juice concentrates and condiments which have pulp, particulate or are highly viscous. Model No.: G58 Series Enlarged... | |
| Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple... | |
| K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. | |
| N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4)... | |
| N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling... | |
| R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow... | |
| Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)... | |
| Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series... | |
| Triplex Hi-Flow Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 03521 & R3521 Series Constructed... | |
| VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of... | |
| 005 Size Bronze Flexible Impeller Pump Flow rate: Nominal 4.5 Litres/min (1 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2 bar Model No.: 50005 Series Easy... | |
| 010 Size Bronze Flexible Impeller Pump Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2.5 bar Model No.: 50010... | |
| 010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain. | |
| 020 Size Bronze Flexible Impeller Utility Pump Self-primes from dry up to 1.5 metres, flows up to 18 LPM, pressure up to 24.7 psi (1.7 bar); Model No.: 53020 Series... | |
| 040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860... | |
| 040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260... | |
| 040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250... | |
| 040 Size Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28230... | |
| 040 Size Stainless Steel Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.:... | |
| 080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and... | |
| 080 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.:... | |
| 200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service... | |
| 200 Size Stainless Steel Motor Pump Unit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-4xxx Constructed... | |
| 200 Size Stainless Steel Pedestal Pump Flow rate: Nominal 54 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-0xxx Easy to... | |
| 200 Size Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-2xxx Constructed... | |
| 270 Size Bronze Flexible Impeller Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22890 Series Easy to service and... | |
| 370 Size Stainless Steel Flexible Impeller Pedestal Pump Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model... | |
| 370 Size Stainless Steel Flexible Impeller Pump Head Kit Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar... | |
| 370 Size Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30540-0xxxx Easy to... | |
| 40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to... | |
| 40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service... | |
| 40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to... | |
| 40 Size Stainless Steel Pedestal Pump Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-0xxx Easy to... | |
| 40 Size Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-2xxx Easy... | |
| 80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to... | |
| 80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy... | |
| 80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to... | |
| 80 Size Stainless Steel Pedestal Pump Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-0xxx Easy to... | |
| 80 Size Stainless Steel Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-2xxx Easy... | |
| Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series... | |
| Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and... | |
| Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation... | |
| Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up... | |
| Flow rate: 4 USGPM, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.:... | |
| Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging. | |
| Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres... | |
| Flow rate: Nominal 18 Litres/min (4 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 1.7 bar Model No.: 50020 Series Easy to service and maintain. Will tolerate... | |
| Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. | |
| Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to... | |
| Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 53270 Series Easy to service and maintain. Will tolerate abrasive wear (this... | |
| Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with... | |
| Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28350 Series Easy to service and maintain. | |
| Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4.0 bar Model No.: 28330 Series Easy to service and maintain. | |
| Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller... | |
| Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance... | |
| Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 11810 Series Easy to service and maintain. Will tolerate abrasive wear... | |
| Designed for general consumer, commercial and industrial applications. All models are self-priming, double insulated and built to draw low amps for cool operation. | |
| JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system... | |
| Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to... |