Xylem Applied Water Systems 50L Diesel Refueling Pump VR050-2022

Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50L Diesel Refueling Pump - VR050-2022 - Xylem Applied Water Systems
Gloucester, MA, USA
50L Diesel Refueling Pump
VR050-2022
50L Diesel Refueling Pump VR050-2022
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 50 Litres/min (13 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR050

  • High head capability - 10 metres (32 feet.)
  • Self priming up to 3 metres (9.6 feet.)
  • Continuously rated
  • Vibration tested
  • IP55 protected motor
  • 24V version with thermal cut-out protection
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR050-2022
Product Name 50L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 73.8 psi (51.9 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details