Xylem Applied Water Systems Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| A 1/4" - 2" cryogenic solenoid valve Controls Cryogenic Media down to -196ºC Degreased and Individually Packaged for Cryogenic Service Larger Porting for High Kv Teflon® - PTFE Seals Choice... | |
| For International & US Markets 2-way normally closed Lightweight aluminium construction Zero pressure rated Fully ported orifices for high flow at minimal pressure drop | |
| For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant | |
| Ideal for High Pressure Applications Compact Valve Design Piston Operated Choice of Valve Body Material and Seals Response time 15-60ms | |
| DIN terminal connection Compact design Direct acting Moded coil for maximum protection Normally opened and normally closed flow patterns Thermoplastic polyester coil encapsulation | |
| Normally closed flow pattern Compact design Wide range of available orifices Zero pressure rated | |
| Normally closed flow pattern Diaphragm operated Fully ported orifices for high CV | |
| Normally open and normally closed flow patterns 1/2” internal NPT electrical connection ABS plastic canister material Compact design Direct acting Epoxy encapsulated coil | |
| Normally open and normally closed flow patterns Direct acting Multiple connection types available Polyphenylene sulfide coil encapsulant | |
| Normally open and normally closed options available Solenoid piloted diaphragm valve | |
| Normally open and normally closed options available Solenoid piloted diaphragm valve Manual solenoid override Optional flow control feature available | |
| Two-way normally closed flow pattern Glass-filled canister material Epoxy encapsulated coil Plastic base nut |