Xylem Applied Water Systems 6050 Bronze AC Pump 6050-0013

Description
Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller Sleeve over steel motor shaft Replaceable wearplate Lip type shaft seal Applications: Industrial Filling Systems; Utility ShopPump; Transfer Gum Arabic, Transfer Distilled Water;Recharge Water Softeners; Ice Water Recirculation;Hydro- static Pressure Testing; Sump Pumping.
Datasheet
Description
Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller Sleeve over steel motor shaft Replaceable wearplate Lip type shaft seal Applications: Industrial Filling Systems; Utility ShopPump; Transfer Gum Arabic, Transfer Distilled Water;Recharge Water Softeners; Ice Water Recirculation;Hydro- static Pressure Testing; Sump Pumping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6050 Bronze AC Pump - 6050-0013 - Xylem Applied Water Systems
Gloucester, MA, USA
6050 Bronze AC Pump
6050-0013
6050 Bronze AC Pump 6050-0013
Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller Sleeve over steel motor shaft Replaceable wearplate Lip type shaft seal Applications: Industrial Filling Systems; Utility ShopPump; Transfer Gum Arabic, Transfer Distilled Water;Recharge Water Softeners; Ice Water Recirculation;Hydro- static Pressure Testing; Sump Pumping.

Flow rate: up to 23 USgpm, maximum head 60ft (26psi)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 6050 Series

  • Bronze Construction
  • JABSCO Nitrile impeller
  • 316 Stainless steel Impeller Sleeve over steel motor shaft
  • Replaceable wearplate
  • Lip type shaft seal

Applications:

Industrial Filling Systems; Utility ShopPump; Transfer Gum Arabic, Transfer Distilled Water;Recharge Water Softeners; Ice Water Recirculation;Hydro-static Pressure Testing; Sump Pumping.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 6050-0013
Product Name 6050 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 26.0 psi (18.28 m of Water)
Liquid Flow 23.000 GPM (87.12 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details