Xylem Applied Water Systems 23610 Maxi Puppy 23610-3003

Description
23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to these bronze bodied, flexible impellerpumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet
Description
23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to these bronze bodied, flexible impellerpumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23610 Maxi Puppy - 23610-3003 - Xylem Applied Water Systems
Gloucester, MA, USA
23610 Maxi Puppy
23610-3003
23610 Maxi Puppy 23610-3003
23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to these bronze bodied, flexible impellerpumps. Simple design means fewer wearing parts. ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).

23610 Maxi Puppy Bronze DC Pump

Flow rate: 44 Litres/min (9.5 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 23610 Series

  • Small bilge debris present no problem to these bronze bodied, flexible impellerpumps.
  • Simple design means fewer wearing parts.
  • ISO 8846 MARINE (Ignition protection).
  • ISO 8849 MARINE (Bilge pump standard).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23610-3003
Product Name 23610 Maxi Puppy
Pump Type Flexible Impeller; Self-Priming Pump; Utility Pump
Discharge Pressure 23.1 psi (16.22 m of Water)
Liquid Flow 11.616 GPM (44.00 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydraulic Hand Pumps - 672425 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details