Xylem Applied Water Systems Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery... | |
| 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL... | |
| Model No.: iL500P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Continuous rating but should not be run... | |
| Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20... | |
| Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems... | |
| Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems... |