Xylem Applied Water Systems 30510 Pedestal Pump 30510-1114

Description
40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet
Description
40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30510 Pedestal Pump - 30510-1114 - Xylem Applied Water Systems
Gloucester, MA, USA
30510 Pedestal Pump
30510-1114
30510 Pedestal Pump 30510-1114
40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.

40 Size Epoxy Pedestal Pump

Flow rate: Nominal 8.4 USgallons/min at 1725rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3.5 bar

Model No.: 30510-1xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handles pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance.

PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers,herbicides and pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30510-1114
Product Name 30510 Pedestal Pump
Pump Type Flexible Impeller; Sampling Pump; Self-Priming Pump
Liquid Flow 8.000 GPM (30.30 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details