Xylem Applied Water Systems 30510 Pump Head 30510-3004

Description
40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet
Description
40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30510 Pump Head - 30510-3004 - Xylem Applied Water Systems
Gloucester, MA, USA
30510 Pump Head
30510-3004
30510 Pump Head 30510-3004
40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handle s pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions. METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance. PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceuti cal solutions. AGRICULTURAL: Transferring liquid fertilizers,herbicid es and pesticides.

40 Size Epoxy Pump Head Kit

Flow rate: Nominal 8.2 USgallons/min at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 30510-3xxx

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

INDUSTRIAL: Circulating and transferring corrosiveliquids. Returning spilled liquids to process. Transferringfoaming solutions with entrained air, such as soaps anddetergents. Sampling and pilot plant installations.Handles pure solutions, acids, alkalies, photochemicals,dyes, detergents, waxes, gels, solutions with suspendedsolids and emulsions.

METAL PLATING: Filtration of plating solutions. Fillingand emptying vats. Adding chemicals for pH balance.

PHARMACEUTICAL: Processing lab solutions,medicines, lotions and preparations. Filteringpharmaceutical solutions.

AGRICULTURAL: Transferring liquid fertilizers,herbicides and pesticides.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30510-3004
Product Name 30510 Pump Head
Pump Type Flexible Impeller; Sampling Pump; Self-Priming Pump
Liquid Flow 8.000 GPM (30.30 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details