Xylem Applied Water Systems Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| 18660 Water Puppy (US) Bronze DC Pump Flow rate: 23.8 Litres/min (6.3 USgallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18660-0121 Small bilge debris present no problem to... | |
| 18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no... | |
| 23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to... | |
| 23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849... | |
| 23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to... | |
| 23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after... | |
| AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery... | |
| Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of... | |
| Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest... | |
| High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy... | |
| Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust... | |
| Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple... | |
| Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty... | |
| Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000... | |
| Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding... | |
| R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow... | |
| RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides... | |
| Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)... | |
| Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series... | |
| Triplex Hi-Flow Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 03521 & R3521 Series Constructed... | |
| End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below... | |
| Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through... | |
| Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series... | |
| Model No.: 17800 Series The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the... | |
| Model No.: iL500P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Continuous rating but should not be run... | |
| Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and... | |
| Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation... | |
| Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up... | |
| Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging. | |
| Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres... | |
| Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts. | |
| Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to... | |
| Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with... | |
| Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20... | |
| Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems... | |
| Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems... | |
| JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system... | |
| Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to... |