Xylem Applied Water Systems 50L Diesel Refueling Pump VR050-1123

Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50L Diesel Refueling Pump - VR050-1123 - Xylem Applied Water Systems
Gloucester, MA, USA
50L Diesel Refueling Pump
VR050-1123
50L Diesel Refueling Pump VR050-1123
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 50 Litres/min (13 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR050

  • High head capability - 10 metres (32 feet.)
  • Self priming up to 3 metres (9.6 feet.)
  • Continuously rated
  • Vibration tested
  • IP55 protected motor
  • 24V version with thermal cut-out protection
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR050-1123
Product Name 50L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 73.8 psi (51.9 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

IP4000 - ip4000 - IMI Life Science
IMI Life Science
Specs
Pump Type Syringe Pump
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details