Xylem Applied Water Systems Triplex Compact Series 03501336

Description
Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump can be located above supply tank Can run dry for extended periods without damage Applications: Designed specifically for the Agricultural market. Xylem Flojet’s new chamber design and versatile features make it ideal for sprayers and many other transfer and dispensing applications. Small boom and spot spraying; Foam marking;Silage treatment; Estate spraying; Livestock and poultry cooling; Dispensing, & transfer of liquids
Datasheet
Description
Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump can be located above supply tank Can run dry for extended periods without damage Applications: Designed specifically for the Agricultural market. Xylem Flojet’s new chamber design and versatile features make it ideal for sprayers and many other transfer and dispensing applications. Small boom and spot spraying; Foam marking;Silage treatment; Estate spraying; Livestock and poultry cooling; Dispensing, & transfer of liquids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Compact Series - 03501336 - Xylem Applied Water Systems
Gloucester, MA, USA
Triplex Compact Series
03501336
Triplex Compact Series 03501336
Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump can be located above supply tank Can run dry for extended periods without damage Applications: Designed specifically for the Agricultural market. Xylem Flojet’s new chamber design and versatile features make it ideal for sprayers and many other transfer and dispensing applications. Small boom and spot spraying; Foam marking;Silage treatment; Estate spraying; Livestock and poultry cooling; Dispensing, & transfer of liquids

Triplex Compact Electric Diaphragm Pump

Flow rates from 7.6 litres/min (2 US gallons/min)
Pressure switch control capable of pressures up to 4.1bar (60psi)

Model No.: 0350, 03B0 R350, R3B0 Series

  • Compact automatic demand pump
  • Sealed pressure switch and motor
  • Self priming: pump can be located above supply tank
  • Can run dry for extended periods without damage

Applications:

Designed specifically for the Agricultural market. Xylem Flojet’s new chamber design and versatile features make it ideal for sprayers and many other transfer and dispensing applications.
Small boom and spot spraying; Foam marking;Silage treatment; Estate spraying; Livestock and poultry cooling; Dispensing, & transfer of liquids

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 03501336
Product Name Triplex Compact Series
Pump Type Diaphragm Pump; Self-Priming Pump; Triplex Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details