Xylem Applied Water Systems 28300 Pedestal Pump 28300-7125

Description
28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28300 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28300 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28300 Pedestal Pump - 28300-7125 - Xylem Applied Water Systems
Gloucester, MA, USA
28300 Pedestal Pump
28300-7125
28300 Pedestal Pump 28300-7125
28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28300 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain

28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P80 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 28300 Series

  • Handles soft solids - max. 12mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28300-7125
Product Name 28300 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 72.5 psi (50.99 m of Water)
Liquid Flow 21.120 GPM (80.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details