Xylem Applied Water Systems 28200 Pedestal Pump 28200-1105

Description
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28200 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28200 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28200 Pedestal Pump - 28200-1105 - Xylem Applied Water Systems
Gloucester, MA, USA
28200 Pedestal Pump
28200-1105
28200 Pedestal Pump 28200-1105
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 28200 Series Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain

28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P40 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 28200 Series

  • Handles soft solids - max. 12mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28200-1105
Product Name 28200 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 10.560 GPM (40.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 2484920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details