Xylem Applied Water Systems 52580 Bronze Pedestal Pump 52580-2003

Description
52580 1" Bronze Pedestal Pump 080 Size Bronze FIP Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52580 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
52580 1" Bronze Pedestal Pump 080 Size Bronze FIP Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52580 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52580 Bronze Pedestal Pump - 52580-2003 - Xylem Applied Water Systems
Gloucester, MA, USA
52580 Bronze Pedestal Pump
52580-2003
52580 Bronze Pedestal Pump 52580-2003
52580 1" Bronze Pedestal Pump 080 Size Bronze FIP Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52580 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

52580 1" Bronze Pedestal Pump

080 Size Bronze FIP Pedestal Pump

Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 52580 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 52580-2003
Product Name 52580 Bronze Pedestal Pump
Pump Type Flexible Impeller
Liquid Flow 17.800 GPM (67.42 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details