Xylem Applied Water Systems 24 Series Hygenic Pos Displacement Pump C2

Description
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical
Description
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical

Suppliers

Company
Product
Description
Supplier Links
24 Series Hygenic Pos Displacement Pump - C2 - Xylem Applied Water Systems
Gloucester, MA, USA
24 Series Hygenic Pos Displacement Pump
C2
24 Series Hygenic Pos Displacement Pump C2
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics Model No.: 24 Series Flow rates up to 126m³/hr (35 litres/second) Pressures up to Up to 10bar (146 psi) Temperature range: -40ºC to +200ºC Liquid viscosity range: 1 to 1,000,000 centipoise Applications: Food; Personal Care; Chemical

24 Series Hygienic Rotary Lobe Pump

Tri Lobe

Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects the advanced hygienic design and manufacturing methods brought in by Jabsco at the time of its introduction. 24-series pumps use the tri-lobe rotor design proven in service with the world's leading producers of food products, pharmaceuticals and cosmetics

Model No.: 24 Series

  • Flow rates up to 126m³/hr (35 litres/second)
  • Pressures up to Up to 10bar (146 psi)
  • Temperature range: -40ºC to +200ºC
  • Liquid viscosity range: 1 to 1,000,000 centipoise

Applications:

Food; Personal Care; Chemical

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number C2
Product Name 24 Series Hygenic Pos Displacement Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 172.920 GPM (655.00 L/min)
Discharge Size 2.992 inch (76 mm)
Media Temperature 392 F (200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - PB_1_1_4_ - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 5.000 GPM (0.00 to 18.94 L/min)
Discharge Size 0.250 inch (6.35 mm)
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details