Xylem Applied Water Systems Bag-in-Box Motor Operated Dispense Pumps BEVJET® Series

Description
Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8 to 1.0 GPM. The product dispenses safely through NSF Alcohol approved tubing and cleaning is as simple as replacing a tube. BEVJET's system intelligence automatically stops and creates a vacuum when the bag is empty and automatically starts once new bag is connected. This unit's compact design allows it to be mounted in tight spaces such as cabinets, carts and any under counter application. The new robust design combines innovative features and relentless testing to offer a pump with a long, trouble free service life. Model No.: BIB Series Completely enclosed unit - Easy to clean, prevents contamination and minimizes noise Built in shut-off - automatically shuts down the unit when the bag is empty and restarts the unit when a new bag is attached NSF certification - ensures compliance with approved piping and fittings Quick disconnect port - allows hose replacement in seconds Flojet electric diaphragm pumping technology - Ensures run dry capability, allowing for a long, trouble free service life Thermal protection - avoiding costly service fees and peace of mind. Long life motor - Outperforms many competitors by 400%.
Datasheet
Description
Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8 to 1.0 GPM. The product dispenses safely through NSF Alcohol approved tubing and cleaning is as simple as replacing a tube. BEVJET's system intelligence automatically stops and creates a vacuum when the bag is empty and automatically starts once new bag is connected. This unit's compact design allows it to be mounted in tight spaces such as cabinets, carts and any under counter application. The new robust design combines innovative features and relentless testing to offer a pump with a long, trouble free service life. Model No.: BIB Series Completely enclosed unit - Easy to clean, prevents contamination and minimizes noise Built in shut-off - automatically shuts down the unit when the bag is empty and restarts the unit when a new bag is attached NSF certification - ensures compliance with approved piping and fittings Quick disconnect port - allows hose replacement in seconds Flojet electric diaphragm pumping technology - Ensures run dry capability, allowing for a long, trouble free service life Thermal protection - avoiding costly service fees and peace of mind. Long life motor - Outperforms many competitors by 400%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag-in-Box Motor Operated Dispense Pumps - BEVJET® Series - Xylem Applied Water Systems
Gloucester, MA, USA
Bag-in-Box Motor Operated Dispense Pumps
BEVJET® Series
Bag-in-Box Motor Operated Dispense Pumps BEVJET® Series
Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8 to 1.0 GPM. The product dispenses safely through NSF Alcohol approved tubing and cleaning is as simple as replacing a tube. BEVJET's system intelligence automatically stops and creates a vacuum when the bag is empty and automatically starts once new bag is connected. This unit's compact design allows it to be mounted in tight spaces such as cabinets, carts and any under counter application. The new robust design combines innovative features and relentless testing to offer a pump with a long, trouble free service life. Model No.: BIB Series Completely enclosed unit - Easy to clean, prevents contamination and minimizes noise Built in shut-off - automatically shuts down the unit when the bag is empty and restarts the unit when a new bag is attached NSF certification - ensures compliance with approved piping and fittings Quick disconnect port - allows hose replacement in seconds Flojet electric diaphragm pumping technology - Ensures run dry capability, allowing for a long, trouble free service life Thermal protection - avoiding costly service fees and peace of mind. Long life motor - Outperforms many competitors by 400%.

Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8 to 1.0 GPM. The product dispenses safely through NSF Alcohol approved tubing and cleaning is as simple as replacing a tube. BEVJET's system intelligence automatically stops and creates a vacuum when the bag is empty and automatically starts once new bag is connected. This unit's compact design allows it to be mounted in tight spaces such as cabinets, carts and any under counter application. The new robust design combines innovative features and relentless testing to offer a pump with a long, trouble free service life.

Model No.: BIB Series

  • Completely enclosed unit - Easy to clean, prevents contamination and minimizes noise
  • Built in shut-off - automatically shuts down the unit when the bag is empty and restarts the unit when a new bag is attached
  • NSF certification - ensures compliance with approved piping and fittings
  • Quick disconnect port - allows hose replacement in seconds
  • Flojet electric diaphragm pumping technology - Ensures run dry capability, allowing for a long, trouble free service life
  • Thermal protection - avoiding costly service fees and peace of mind.
  • Long life motor - Outperforms many competitors by 400%.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number BEVJET® Series
Product Name Bag-in-Box Motor Operated Dispense Pumps
Pump Type Booster Pump
Discharge Pressure 40.0 psi (28.12 m of Water)
Liquid Flow 1.100 GPM (4.17 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details