Xylem Applied Water Systems 22860 Pump Head 22860-2003

Description
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet
Description
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22860 Pump Head - 22860-2003 - Xylem Applied Water Systems
Gloucester, MA, USA
22860 Pump Head
22860-2003
22860 Pump Head 22860-2003
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Gentle pump action does not damage shear-sensitive products Uses standard IEC 71 motor B3/B14 D80 frame

040 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 1.5 bar

Model No.: 22860 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Gentle pump action does not damage shear-sensitive products
  • Uses standard IEC 71 motor B3/B14 D80 frame
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 22860-2003
Product Name 22860 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 9.240 GPM (35.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3916.0 psi (2753 m of Water)
Power Source NoSourceIncluded
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details