Xylem Applied Water Systems Utility Hand Pump 33760-0000

Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute
Description
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Suppliers

Company
Product
Description
Supplier Links
Utility Hand Pump - 33760-0000 - Xylem Applied Water Systems
Gloucester, MA, USA
Utility Hand Pump
33760-0000
Utility Hand Pump 33760-0000
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Jabsco Manual operated pump

Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need coaxing and give full suction on the first stroke. Normal pumping capability is 30 strokes per minute

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 33760-0000
Product Name Utility Hand Pump
Pump Type Bilge Ballast Pump; Hand Foot Pump
Discharge Size 0.500 inch (12.7 mm)
Power Source Manual
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details