Xylem Applied Water Systems 51510 Bronze Pedestal Pump 51510-9001

Description
51510 3/8" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51510 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
51510 3/8" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51510 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51510 Bronze Pedestal Pump - 51510-9001 - Xylem Applied Water Systems
Gloucester, MA, USA
51510 Bronze Pedestal Pump
51510-9001
51510 Bronze Pedestal Pump 51510-9001
51510 3/8" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51510 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

51510 3/8" Bronze Pedestal Pump

010 Size Bronze FIP Pedestal Pump

Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)

Model No.: 51510 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 51510-9001
Product Name 51510 Bronze Pedestal Pump
Pump Type Flexible Impeller
Liquid Flow 2.200 GPM (8.33 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details