Xylem Applied Water Systems 100L Diesel Refueling Pump VR100-1123

Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet
Description
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100L Diesel Refueling Pump - VR100-1123 - Xylem Applied Water Systems
Gloucester, MA, USA
100L Diesel Refueling Pump
VR100-1123
100L Diesel Refueling Pump VR100-1123
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition Protection)

Flow rate: 105 Litres/min (28 gallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: VR100

  • Continuously rated
  • Thermal overload protected
  • Vibration tested
  • IP55 protected motor
  • Full range of installation accessories
  • Customised kits for OEM customers
  • ISO8846 Marine (Ignition Protection)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number VR100-1123
Product Name 100L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 76.1 psi (53.52 m of Water)
Liquid Flow 28.000 GPM (106.06 L/min)
Discharge Size 1.260 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details