Xylem Applied Water Systems 30560 Sanitary Pump 30560-3005

Description
30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30560-2xxx & 30560-3xxx Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet
Description
30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30560-2xxx & 30560-3xxx Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30560 Sanitary Pump - 30560-3005 - Xylem Applied Water Systems
Gloucester, MA, USA
30560 Sanitary Pump
30560-3005
30560 Sanitary Pump 30560-3005
30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 30560-2xxx & 30560-3xxx Handles soft solids - max. 12mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

30560 Pump Head Kit

P80 Sanitary Stainless Steel Pump Head Kit

Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2 bar

Model No.: 30560-2xxx & 30560-3xxx

  • Handles soft solids - max. 12mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain

Applications:

DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk.

FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter.

BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines.

PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30560-3005
Product Name 30560 Sanitary Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 21.500 GPM (81.44 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details