Xylem Applied Water Systems 51520 Bronze Pedestal Pump 51520-9001

Description
51520 3/8" Bronze Pedestal Pump 020 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51520 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
51520 3/8" Bronze Pedestal Pump 020 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51520 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
51520 Bronze Pedestal Pump - 51520-9001 - Xylem Applied Water Systems
Gloucester, MA, USA
51520 Bronze Pedestal Pump
51520-9001
51520 Bronze Pedestal Pump 51520-9001
51520 3/8" Bronze Pedestal Pump 020 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51520 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

51520 3/8" Bronze Pedestal Pump

020 Size Bronze FIP Pedestal Pump

Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)

Model No.: 51520 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 51520-9001
Product Name 51520 Bronze Pedestal Pump
Pump Type Flexible Impeller
Liquid Flow 4.400 GPM (16.67 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details