Xylem Applied Water Systems 53040 Bronze AC Pump 53040-2003

Description
53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53040 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Dry running capability for 30 minutes
Datasheet
Description
53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53040 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Dry running capability for 30 minutes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53040 Bronze AC Pump - 53040-2003 - Xylem Applied Water Systems
Gloucester, MA, USA
53040 Bronze AC Pump
53040-2003
53040 Bronze AC Pump 53040-2003
53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53040 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Dry running capability for 30 minutes

53040 Bronze 'Utility Pump' AC Motor Pump Unit

040 Size Bronze Flexible Impeller Utility Pump

Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 2 bar

Model No.: 53040 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 500 centiPoise
  • Dry running capability for 30 minutes
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 53040-2003
Product Name 53040 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details