Xylem Applied Water Systems 12290 Phenolic Plastic Flex Pump 12290-0004

Description
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow
Datasheet
Description
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12290 Phenolic Plastic Flex Pump - 12290-0004 - Xylem Applied Water Systems
Gloucester, MA, USA
12290 Phenolic Plastic Flex Pump
12290-0004
12290 Phenolic Plastic Flex Pump 12290-0004
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Model No.: 12290 Series Easy to service and maintain. Handles hard and soft solids without clogging. Non pulsating flow

Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi)
Self-priming from dry up to 1.5m (4.9ft)

Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products.

Model No.: 12290 Series

  • Easy to service and maintain.
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 12290-0004
Product Name 12290 Phenolic Plastic Flex Pump
Pump Type Fire Service Pump; Self-Priming Pump
Discharge Pressure 17.0 psi (11.95 m of Water)
Liquid Flow 5.800 GPM (21.97 L/min)
Media Temperature 180 F (82 C)
HP 0.17 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details