Xylem Applied Water Systems Duplex II Series D3735B7011RL

Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet
Description
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex II Series - D3735B7011RL - Xylem Applied Water Systems
Gloucester, MA, USA
Duplex II Series
D3735B7011RL
Duplex II Series D3735B7011RL
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views Liquids Up to 250 cP Chemical-resistant polypropylene pump head for long life Latest techhnology internal check-valves for reliable self-priming Choice of elastomers for maximum chemical compatibility Internal bypass for excellent performance range Optional pressure-switch control to run the pump only as needed Available with long running heavy duty motor with built-in thermal overload Available with commercial-duty DC monitor for continuous operation

Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi)

Model No.: Duplex II AC Bypass Series

  • Handles Water-like and Views Liquids Up to 250 cP
  • Chemical-resistant polypropylene pump head for long life
  • Latest techhnology internal check-valves for reliable self-priming
  • Choice of elastomers for maximum chemical compatibility
  • Internal bypass for excellent performance range
  • Optional pressure-switch control to run the pump only as needed
  • Available with long running heavy duty motor with built-in thermal overload
  • Available with commercial-duty DC monitor for continuous operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number D3735B7011RL
Product Name Duplex II Series
Pump Type Diaphragm Pump; Self-Priming Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details