Xylem Applied Water Systems 28620 Pump Head 28620-6125

Description
28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 5 bar Model No.: 28620 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp
Datasheet
Description
28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 5 bar Model No.: 28620 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28620 Pump Head - 28620-6125 - Xylem Applied Water Systems
Gloucester, MA, USA
28620 Pump Head
28620-6125
28620 Pump Head 28620-6125
28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 5 bar Model No.: 28620 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 10,000 centiPoise Minimal shear to thixotropic fluids Quick release end cover clamp

28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit

P500 Hygienic Stainless Steel Head Kit Pump

Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 5 bar

Model No.: 28620 Series

  • Handles soft solids - max. 18mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 10,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Quick release end cover clamp
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28620-6125
Product Name 28620 Pump Head
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 137.280 GPM (520.00 L/min)
Discharge Size 2.500 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 8170734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 0.106 GPM (0.40 L/min)
Power Source 6 → 24 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details