Xylem Applied Water Systems G55 Gas / Air Driven Pump G55-1012

Description
G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate performance and reliability with extended service life Built-in auto shutoff, automatically shuts off pump when bag is empty and restarts when a full bag is connected Easy installation with all quick disconnet ports Quiet operation High altitude shutoff also available Recyclable materials Applications: Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulates), teas, wines and liquor;Supplies the following from remote location: 4 x 3.0 oz (89ml) valves (each dispenses at 0.5 oz/sec); or 2 x 4.5 oz (133ml) valves (each dispenses at 0.75 oz/sec).
Datasheet
Description
G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate performance and reliability with extended service life Built-in auto shutoff, automatically shuts off pump when bag is empty and restarts when a full bag is connected Easy installation with all quick disconnet ports Quiet operation High altitude shutoff also available Recyclable materials Applications: Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulates), teas, wines and liquor;Supplies the following from remote location: 4 x 3.0 oz (89ml) valves (each dispenses at 0.5 oz/sec); or 2 x 4.5 oz (133ml) valves (each dispenses at 0.75 oz/sec).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G55 Gas / Air Driven Pump - G55-1012 - Xylem Applied Water Systems
Gloucester, MA, USA
G55 Gas / Air Driven Pump
G55-1012
G55 Gas / Air Driven Pump G55-1012
G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate performance and reliability with extended service life Built-in auto shutoff, automatically shuts off pump when bag is empty and restarts when a full bag is connected Easy installation with all quick disconnet ports Quiet operation High altitude shutoff also available Recyclable materials Applications: Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulates), teas, wines and liquor;Supplies the following from remote location: 4 x 3.0 oz (89ml) valves (each dispenses at 0.5 oz/sec); or 2 x 4.5 oz (133ml) valves (each dispenses at 0.75 oz/sec).

G55 Series Gas (C02)/Air Driven Pump

Model No.: G55 Series

  • Highest flow rate available
  • High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar)
  • Ultimate performance and reliability with extended service life
  • Built-in auto shutoff, automatically shuts off pump when bag is empty and restarts when a full bag is connected
  • Easy installation with all quick disconnet ports
  • Quiet operation
  • High altitude shutoff also available
  • Recyclable materials

Applications:

Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulates), teas, wines and liquor;Supplies the following from remote location: 4 x 3.0 oz (89ml) valves (each dispenses at 0.5 oz/sec); or 2 x 4.5 oz (133ml) valves (each dispenses at 0.75 oz/sec).

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number G55-1012
Product Name G55 Gas / Air Driven Pump
Pump Type Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 90.0 psi (63.28 m of Water)
Liquid Flow 3.284 GPM (12.44 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details