Xylem Applied Water Systems 50200 Bronze EM Clutch Pump 50220-0211

Description
50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50200 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50200 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50200 Bronze  EM Clutch Pump - 50220-0211 - Xylem Applied Water Systems
Gloucester, MA, USA
50200 Bronze EM Clutch Pump
50220-0211
50200 Bronze EM Clutch Pump 50220-0211
50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50200 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

50200 1 1/2" Bronze Electro-Magnetic Clutch Pump

200 Size Bronze FIP Electro-Magnetic Clutch Pump

Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 50200 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50220-0211
Product Name 50200 Bronze EM Clutch Pump
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 44.500 GPM (168.56 L/min)
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Viking Pump - Gear Pumps - 4123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details