Xylem Applied Water Systems 4720 Flex Pump 4720-0001

Description
4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit 11 gpm flow Self-priming to 10ft Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Motor is not explosion proof. Do not run dry.
Datasheet
Description
4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit 11 gpm flow Self-priming to 10ft Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Motor is not explosion proof. Do not run dry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4720  Flex Pump - 4720-0001 - Xylem Applied Water Systems
Gloucester, MA, USA
4720 Flex Pump
4720-0001
4720 Flex Pump 4720-0001
4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit 11 gpm flow Self-priming to 10ft Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Motor is not explosion proof. Do not run dry.

4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit

11 gpm flow
Self-priming to 10ft

Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Motor is not explosion proof. Do not run dry.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 4720-0001
Product Name 4720 Flex Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 21.0 psi (14.76 m of Water)
Liquid Flow 11.000 GPM (41.67 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details