Xylem Applied Water Systems Datasheets for Utility Pumps
Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use.
Utility Pumps: Learn more
| Product Name | Notes |
|---|---|
| 18660 Water Puppy (US) Bronze DC Pump Flow rate: 23.8 Litres/min (6.3 USgallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18660-0121 Small bilge debris present no problem to... | |
| 18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no... | |
| 23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to... | |
| AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery... | |
| Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to... |