Xylem Applied Water Systems 6400 Bronze Pedestal Pump 6400-0004

Description
6400 1 1/4" Bronze Pedestal Pump 200 Size Bronze FIP Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 6400 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
6400 1 1/4" Bronze Pedestal Pump 200 Size Bronze FIP Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 6400 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6400 Bronze Pedestal Pump - 6400-0004 - Xylem Applied Water Systems
Gloucester, MA, USA
6400 Bronze Pedestal Pump
6400-0004
6400 Bronze Pedestal Pump 6400-0004
6400 1 1/4" Bronze Pedestal Pump 200 Size Bronze FIP Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 6400 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

6400 1 1/4" Bronze Pedestal Pump

200 Size Bronze FIP Pedestal Pump

Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 6400 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 6400-0004
Product Name 6400 Bronze Pedestal Pump
Pump Type Flexible Impeller
Discharge Pressure 26.0 psi (18.28 m of Water)
Liquid Flow 44.400 GPM (168.18 L/min)
Discharge Size 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details