Xylem Applied Water Systems Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| 24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects... | |
| G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate... | |
| G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the... | |
| G58 Series Juice/Condiment Pump Juice Concentrates and Condiments Designed for dispensing bag-in-box syrups, juice concentrates and condiments which have pulp, particulate or are highly viscous. Model No.: G58 Series Enlarged... | |
| Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a... | |
| K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines. | |
| N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4)... | |
| Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)... |