Xylem Applied Water Systems 23920 Utility Puppy 23920-2403/2000

Description
23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after initial prime Bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts Continuous rated ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet
Description
23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after initial prime Bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts Continuous rated ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
23920 Utility Puppy - 23920-2403/2000 - Xylem Applied Water Systems
Gloucester, MA, USA
23920 Utility Puppy
23920-2403/2000
23920 Utility Puppy 23920-2403/2000
23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after initial prime Bilge debris present no problem to these bronze bodied, flexible impeller pumps. Simple design means fewer wearing parts Continuous rated ISO 8846 MARINE (Ignition protection). ISO 8849 MARINE (Bilge pump standard).

23920 Utility Puppy 2000 Bronze DC Pump

Flow rate: 32 Litres/min (7 gallons/min)
Self-priming from dry up to 1.2m (4ft)

Model No.: 23920 (2000) Series

  • 20 minute dry running after initial prime
  • Bilge debris present no problem to these bronze bodied, flexible impeller pumps.
  • Simple design means fewer wearing parts
  • Continuous rated
  • ISO 8846 MARINE (Ignition protection).
  • ISO 8849 MARINE (Bilge pump standard).
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23920-2403/2000
Product Name 23920 Utility Puppy
Pump Type Flexible Impeller; Self-Priming Pump
Liquid Flow 8.000 GPM (30.30 L/min)
Discharge Size 0.500 inch (12.7 mm)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details